TE Connectivity AFD57-14-4SN
- 收藏
- 对比
AFD57-14-4SN
2460-AFD57-14-4SN
圆形连接器
--
大陆
立即发货

CONNECTOR, CIRCULAR, PLUG, 4POS, 14-4, IN-LINE; Connector Type: Circular Industri
1最小包装量--
AFD57-14-4SN详情
TE Connectivity AFD57-14-4SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
4
达到SVHC
Unknown
AFD57-14-4SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。