TE Connectivity AFD57-16-26PY-6141
- 收藏
- 对比
AFD57-16-26PY-6141
2460-AFD57-16-26PY-6141
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 26P SZ 16 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-16-26PY-6141详情
TE Connectivity AFD57-16-26PY-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 100 C
Unit Weight
0.152842 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
系列
93600
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
知识产权评级
IP68
可燃性等级
UL 94 V-2
AFD57-16-26PY-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。