TE Connectivity AFD57-18-8PN-6233
- 收藏
- 对比
AFD57-18-8PN-6233
2460-AFD57-18-8PN-6233
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, PLUG, 8POS, 18-8, IN-LINE; Connector Type: Circular Industri
1最小包装量--
AFD57-18-8PN-6233详情
TE Connectivity AFD57-18-8PN-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Details
Brand
Vishay / Dale
Manufacturer
Vishay
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
系列
CPCP-5
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
8
性别
Male
紧固类型
Bayonet
子类别
Resistors
技术
Wirewound
额定电流
7.5 A
军用标准
MIL-DTL-26482
接头数量
8
触点性别
Male
本体镀层
化学镍
产品类别
绕线电阻
特征
Shielded
产品类别
Wirewound Resistors - Through Hole
达到SVHC
Unknown
评级结果
抗环境干扰
AFD57-18-8PN-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。