TE Connectivity AFD57-20-39PZ-6117-LC
- 收藏
- 对比
AFD57-20-39PZ-6117-LC
2460-AFD57-20-39PZ-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 39P SZ 20 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-20-39PZ-6117-LC详情
TE Connectivity AFD57-20-39PZ-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
锌压铸件
终端数量
5
Body Orientation
Straight
Termination Method
焊片
Mounting Styles
Panel
Contact Materials
Copper Alloy
类型
SLIM LINE CONNECTOR
性别
M
接头数量
5(POS)
端口的数量
1(Port)
最大额定电流
5(A)
AFD57-20-39PZ-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。