TE Connectivity AFD57-20-41SW-6139
- 收藏
- 对比
AFD57-20-41SW-6139
2460-AFD57-20-41SW-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 20 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD57-20-41SW-6139详情
TE Connectivity AFD57-20-41SW-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, USB
Video Format Supported
Monochrome
Part # Aliases
F420F102W03MSRS
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
5 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD57-20-41SW-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。