TE Connectivity AFD57-22-21PY-6140
- 收藏
- 对比
AFD57-22-21PY-6140
2460-AFD57-22-21PY-6140
圆形连接器
--
大陆
立即发货

Conn Circular PIN 21 POS Crimp ST Cable Mount 21 Terminal 1 Port Automotive
1最小包装量--
AFD57-22-21PY-6140详情
TE Connectivity AFD57-22-21PY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
140
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Non-Compliant
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD57-22-21PY-6140拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。