TE Connectivity AFD57-24-31PX-6233
- 收藏
- 对比
AFD57-24-31PX-6233
2460-AFD57-24-31PX-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 31P SZ 24 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-24-31PX-6233详情
TE Connectivity AFD57-24-31PX-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Plastic
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-65C to 175C
类型
带状开口环
产品长度(mm)
22.35(mm)
产品高度(mm)
Not Required(mm)
AFD57-24-31PX-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。