TE Connectivity AFD57-24-31SX-6140
- 收藏
- 对比
AFD57-24-31SX-6140
2460-AFD57-24-31SX-6140
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 31P SZ 24 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD57-24-31SX-6140详情
TE Connectivity AFD57-24-31SX-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Number of Cable Entries
1 Entry
Shell Sizes
51
Cable Entry Angle
Top
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Filtered
-
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
电缆直径
7 mm
外壳电镀
Gold
产品类别
D-Sub Backshells
AFD57-24-31SX-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。