TE Connectivity AFD57-24-31SX-6233
- 收藏
- 对比
AFD57-24-31SX-6233
2460-AFD57-24-31SX-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 31P SZ 24 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD57-24-31SX-6233详情
TE Connectivity AFD57-24-31SX-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part # Aliases
C031-8996-101H
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
RoHS
Details
Filtered
-
Unit Weight
0.008081 oz
Factory Pack QuantityFactory Pack Quantity
250
系列
3401-002
性别
Socket (Female)
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
AFD57-24-31SX-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。