TE Connectivity AFD57-24-61PY-6141
- 收藏
- 对比
AFD57-24-61PY-6141
2460-AFD57-24-61PY-6141
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector AFD 61C 61#20 Pin Plug LC
1最小包装量--
AFD57-24-61PY-6141详情
TE Connectivity AFD57-24-61PY-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
78205123120
Approvals
CSA, UL
Manufacturer
Cooper
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
N
系列
AFD
组成
Metallic
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
AFD57-24-61PY-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。