TE Connectivity AFD57-24-61SZ-6117 L/C
- 收藏
- 对比
AFD57-24-61SZ-6117 L/C
2460-AFD57-24-61SZ-6117 L/C
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 61P SZ 24 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD57-24-61SZ-6117 L/C详情
TE Connectivity AFD57-24-61SZ-6117 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Watertight
无
Manufacturer Part Number
CWL515CAN
Approvals
UL
Manufacturer
Arrow Hart - Cooper Wiring Devices
颜色
Black/White
额定电流
15 Amps
极数
2
连接类型
Connector
相位
1
AFD57-24-61SZ-6117 L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。