TE Connectivity AFD57-8-33PN-6140
- 收藏
- 对比
AFD57-8-33PN-6140
2460-AFD57-8-33PN-6140
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 33P SZ 8 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-8-33PN-6140详情
TE Connectivity AFD57-8-33PN-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
WHDC0434
Manufacturer
Molex
Brand
Molex / GWconnect
RoHS
Details
Coding
-
系列
93608
性别
Female / Male
子类别
Circular Connectors
额定电流
3 A
接头数量
4 Contact
配件类型
Adapter
螺纹尺寸
M20
产品类别
圆形公制连接器
产品类别
圆形公制连接器
AFD57-8-33PN-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。