TE Connectivity AFD57-8-33PN-6233
- 收藏
- 对比
AFD57-8-33PN-6233
2460-AFD57-8-33PN-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 33P SZ 8 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-8-33PN-6233详情
TE Connectivity AFD57-8-33PN-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
500 V
Unit Weight
13.368832 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
系列
93601
包装
Bulk
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
AFD57-8-33PN-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。