TE Connectivity AFD58-12-8PZ-6139
- 收藏
- 对比
AFD58-12-8PZ-6139
2460-AFD58-12-8PZ-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 8P SZ 12 RECPT FLANGE MOUNT PIN
1最小包装量--
AFD58-12-8PZ-6139详情
TE Connectivity AFD58-12-8PZ-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Number of Positions / Contacts per Port
6P6C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
子类别
Modular Connectors / Ethernet Connectors
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD58-12-8PZ-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。