TE Connectivity AFD58-14-12PX-6117-LC
- 收藏
- 对比
AFD58-14-12PX-6117-LC
2460-AFD58-14-12PX-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

AFD58-14-12PX-6117-LC datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
AFD58-14-12PX-6117-LC详情
TE Connectivity AFD58-14-12PX-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
本体材质
Aluminium
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
12
性别
Receptacle
紧固类型
Bayonet
接头数量
12
达到SVHC
Unknown
RoHS状态
符合RoHS标准
评级结果
抗环境干扰
AFD58-14-12PX-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。