TE Connectivity AFD58-14-12SN-6141
- 收藏
- 对比
AFD58-14-12SN-6141
2460-AFD58-14-12SN-6141
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 12C 8#20 4#16 Skt Recp LC
1最小包装量--
AFD58-14-12SN-6141详情
TE Connectivity AFD58-14-12SN-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of frames per second
52 fps
Brand
欧姆龙自动化与安全
Display Resolution - Pixels
752 x 480
Manufacturer
Omron
Part # Aliases
F430F081M03MSWA
Video Format Supported
Monochrome
Interface Type
Ethernet
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
RoHS
N
系列
AFD
子类别
Cameras & Accessories
工作电源电压
24 V
产品类别
军规圆形连接器
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD58-14-12SN-6141拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。