TE Connectivity AFD58-14-12SW-6140
- 收藏
- 对比
AFD58-14-12SW-6140
2460-AFD58-14-12SW-6140
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 12C 8#20 4#16 Skt Recp LC
1最小包装量--
AFD58-14-12SW-6140详情
TE Connectivity AFD58-14-12SW-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, USB
Video Format Supported
Monochrome
Part # Aliases
F420F000M03MNNS
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
5 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD58-14-12SW-6140拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。