TE Connectivity AFD58-14-19PY-6117
- 收藏
- 对比
AFD58-14-19PY-6117
2460-AFD58-14-19PY-6117
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 19C 19#20 Pin Recp
1最小包装量--
AFD58-14-19PY-6117详情
TE Connectivity AFD58-14-19PY-6117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
125
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Part # Aliases
AFD58-14-19PY-6117
RoHS
N
系列
AFD
包装
Bulk
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD58-14-19PY-6117拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。