TE Connectivity AFD58-16-8SZ-6139
- 收藏
- 对比
AFD58-16-8SZ-6139
2460-AFD58-16-8SZ-6139
圆形连接器
--
大陆
立即发货

Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port Automotive
1最小包装量--
AFD58-16-8SZ-6139详情
TE Connectivity AFD58-16-8SZ-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
125
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Compliant
连接器类型
Circular
定位的数量
8
性别
Receptacle
子类别
Modular Connectors / Ethernet Connectors
接头数量
8
本体镀层
Cadmium
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
达到SVHC
Unknown
AFD58-16-8SZ-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。