TE Connectivity AFD58-18-11PX-6233
- 收藏
- 对比
AFD58-18-11PX-6233
2460-AFD58-18-11PX-6233
圆形连接器
--
大陆
立即发货

Conn Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port Automotive
1最小包装量--
AFD58-18-11PX-6233详情
TE Connectivity AFD58-18-11PX-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
140
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Compliant
连接器类型
Circular
定位的数量
11
性别
Receptacle
子类别
Modular Connectors / Ethernet Connectors
接头数量
11
本体镀层
化学镍
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
达到SVHC
Unknown
AFD58-18-11PX-6233拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。