TE Connectivity AFD58-20-41PY-6140
- 收藏
- 对比
AFD58-20-41PY-6140
2460-AFD58-20-41PY-6140
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 20 RECPT FLANGE MOUNT PIN
1最小包装量--
AFD58-20-41PY-6140详情
TE Connectivity AFD58-20-41PY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.199985 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
底座安装
Part # Aliases
1-1614782-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
系列
BDS
包装
Bulk
子类别
Resistors
产品类别
平面电阻器
特征
-
产品类别
Planar Resistors - Chassis Mount
AFD58-20-41PY-6140拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。