TE Connectivity AFD58-22-12PN-6140
- 收藏
- 对比
AFD58-22-12PN-6140
2460-AFD58-22-12PN-6140
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 12POS, 22-12, FLANGE; Connector Type: Circular Industr
1最小包装量--
AFD58-22-12PN-6140详情
TE Connectivity AFD58-22-12PN-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol FCI
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
12
性别
Receptacle
紧固类型
Bayonet
子类别
Headers & Wire Housings
额定电流
7.5 A
军用标准
MIL-DTL-26482
接头数量
12
触点性别
Male
本体镀层
化学镍
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
达到SVHC
Unknown
评级结果
抗环境干扰
AFD58-22-12PN-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。