TE Connectivity AFD58-24-31PW-6116-LC
- 收藏
- 对比
AFD58-24-31PW-6116-LC
2460-AFD58-24-31PW-6116-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 31 POS Crimp ST Flange Mount 31 Terminal 1 Port Automotive
1最小包装量--
AFD58-24-31PW-6116-LC详情
TE Connectivity AFD58-24-31PW-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
L96201-BB3-S1132
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC
压力范围
0-7,000 psi
电气连接
12 in Leads
AFD58-24-31PW-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。