TE Connectivity AFD58-24-61PX-6233
- 收藏
- 对比
AFD58-24-61PX-6233
2460-AFD58-24-61PX-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector AFD 61C 61#20 Pin Recp LC
1最小包装量--
AFD58-24-61PX-6233详情
TE Connectivity AFD58-24-61PX-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
AFD
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
61
性别
Receptacle
紧固类型
Bayonet
子类别
Circular Connectors
接头数量
61
本体镀层
化学镍
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
AFD58-24-61PX-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。