TE Connectivity AFD58-8-33PN-6233
- 收藏
- 对比
AFD58-8-33PN-6233
2460-AFD58-8-33PN-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 33P SZ 8 RECPT FLANGE MOUNT PIN
1最小包装量--
AFD58-8-33PN-6233详情
TE Connectivity AFD58-8-33PN-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
WHPC
包装
切割胶带
电阻
150 kOhms
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品
贴片厚膜电阻器
产品类别
Thick Film Resistors - SMD
AFD58-8-33PN-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。