TE Connectivity AFR35-50-0
- 收藏
- 对比
AFR35-50-0
2460-AFR35-50-0
电缆,电线
--
大陆
立即发货

Power Cable, AFR35, 1900VAC Voltage Rating, Black Cable Color, Operating Temperature Range -40 – 120 °C, 50 mm² Wire Size, Tin-Plated Copper
1最小包装量--
AFR35-50-0详情
TE Connectivity AFR35-50-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Typeu2009
AFR35
Alias #
4-1193245-7
TE Internal Description
AFR35-50-0
TE Internal #
4315083001
Operating Temperature Rangeu2009(°C)
-40 – 120
Cable Coloru2009
Black
Wire & Cable Insulation Materialu2009
柔性聚烯烃
Voltage Ratingu2009(VAC)
1900
AFR35-50-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。