TE Connectivity AGD-24-A03N
- 收藏
- 对比
AGD-24-A03N
2460-AGD-24-A03N
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Grounding Backshell for MIL-C-81511 Series III Plug Connectors 24 Shell Size Straight
1最小包装量--
AGD-24-A03N详情
TE Connectivity AGD-24-A03N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Non-Ventilated
Manufacturer Part Number
SY003
Manufacturer
Marathon Electric
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
包装
Bulk
类型
PMAC
组成
轧钢
子类别
Circular Connectors
产品类别
圆形MIL规格触点
转速/转速
1,800 RPM
产品类别
圆形MIL规格触点
相位
3
AGD-24-A03N拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。