TE Connectivity AKUA020MR04410200000
- 收藏
- 对比
AKUA020MR04410200000
2460-AKUA020MR04410200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 12 Position, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy
1最小包装量--
AKUA020MR04410200000详情
TE Connectivity AKUA020MR04410200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
10
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
12
Connector Systemu2009
Cable-to-Cable
TE Internal Description
623 EXTENSION, SPEEDTEC-READY
TE Internal #
AKA020M04410200000
AKUA020MR04410200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。