TE Connectivity AKUA020MS06620200000
- 收藏
- 对比
AKUA020MS06620200000
2460-AKUA020MS06620200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 12 Position, Printed Circuit Board, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel
1最小包装量--
AKUA020MS06620200000详情
TE Connectivity AKUA020MS06620200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AKA020S06620200000
TE Internal Description
623 EXTENSION, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
12
Sealableu2009
无
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
10
AKUA020MS06620200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。