TE Connectivity AKUA034NN00410100000
- 收藏
- 对比
AKUA034NN00410100000
2460-AKUA034NN00410100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 17 Position, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
AKUA034NN00410100000详情
TE Connectivity AKUA034NN00410100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
TE Internal #
AKA034N00410100000
TE Internal Description
623 EXTENSION, SPEEDTEC
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
17
AKUA034NN00410100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。