TE Connectivity AKUA035NN00730255000
- 收藏
- 对比
AKUA035NN00730255000
2460-AKUA035NN00730255000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded
1最小包装量--
AKUA035NN00730255000详情
TE Connectivity AKUA035NN00730255000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AKA035N00730255000
TE Internal Description
623 EXTENSION, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
Cable Types
光纤
连接器类型
LC Duplex to LC Duplex
颜色
Black
AKUA035NN00730255000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。