TE Connectivity ALR-6090-VPS-BR
- 收藏
- 对比
ALR-6090-VPS-BR
2460-ALR-6090-VPS-BR
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Photocells, Worldwide, Electronic, 105 – 305 VAC, Utility, Dimensions 45 x 83 mm [1.77 x 3.26 in], 1800 VA Load Rating (Ballast)
1最小包装量--
ALR-6090-VPS-BR详情
TE Connectivity ALR-6090-VPS-BR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F37484-000
TE Internal Description
ALR-6090-VPS-BR
Alias #
6-1202108-9
Street Lighting Photo Control Product Availabilityu2009
Worldwide
Street Lighting Photo Control Technologyu2009
Electronic
Street Lighting Photo Control Voltage Ratingu2009(VAC)
105 – 305
Street Lighting Photo Control Product Typeu2009
Utility
Street Lighting Photo Control Dimensionsu2009
45 x 83u2009mmu2009[u20091.77 x 3.26u2009inu2009]
ALR-6090-VPS-BR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。