TE Connectivity AM8583T
- 收藏
- 对比
AM8583T
2460-AM8583T
无类别的
--
大陆
立即发货

AM8583T datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
AM8583T详情
TE Connectivity AM8583T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Cable Types
PUR;PVC
Manufacturer
Murrelektronik
Side 1 Gender
Male
Manufacturer Part Number
7000-40781-0230150
Maximum Voltage
24 VDC
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
1.5 Meters
AM8583T拓展信息







哦! 它是空的。