TE Connectivity AMPEJ3526-000
- 收藏
- 对比
AMPEJ3526-000详情
TE Connectivity AMPEJ3526-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
10.92 mm
Minimum Cable Diameter (mm)
6.1 mm
Angle
Straight
Manufacturer Part Number
291415
Approvals
CSA, UL
Cable Style
Armored
Manufacturer
Pepperl Fuchs
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP66, IP68
AMPEJ3526-000拓展信息








哦! 它是空的。