TE Connectivity AP-2000-10-0-380MM
- 收藏
- 对比
AP-2000-10-0-380MM
2460-AP-2000-10-0-380MM
热缩管
--
大陆
立即发货

Black, 1.5:1, Dual Wall Tubing, Shrinks To .314 in [8 mm], Irradiated Modified Polyolefin, 10 mm [.393 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
AP-2000-10-0-380MM详情
TE Connectivity AP-2000-10-0-380MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG84246001
TE Internal Description
AP-2000-10-0-380MM
Alias #
1899833-8
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
10u2009mmu2009[u2009.393u2009inu2009]
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.314u2009inu2009]
Shrink Ratiou2009
1.5:1
AP-2000-10-0-380MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。