TE Connectivity AP-2000-6-0-875MM
- 收藏
- 对比
AP-2000-6-0-875MM
2460-AP-2000-6-0-875MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .24 in [6 mm] Expanded Inside, .187 in [4.76 mm] Recovered Inside, 1.38:1 Shrink Ratio, RAYCHEM AP-2000
1最小包装量--
AP-2000-6-0-875MM详情
TE Connectivity AP-2000-6-0-875MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF80276001
TE Internal Description
AP-2000-6-0-875MM
Alias #
7-1899816-7
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.24u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.76u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
1.38:1
AP-2000-6-0-875MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。