TE Connectivity APH3-11-12-1-C
- 收藏
- 对比
APH3-11-12-1-C
2460-APH3-11-12-1-C
无类别的
--
大陆
立即发货

Banding Backshell for MIL-DTL-38999 Series III & IV Circular Connectors 11 Shell Size Aluminum Right
1最小包装量--
APH3-11-12-1-C详情
TE Connectivity APH3-11-12-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
20
Nominal voltage
400
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 60
APH3-11-12-1-C拓展信息







哦! 它是空的。