TE Connectivity APH3-17-24-1-ZN-SB
- 收藏
- 对比
APH3-17-24-1-ZN-SB
2460-APH3-17-24-1-ZN-SB
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, 90, Aluminum Alloy, Wire-to-Wire, H, Size 24, 17 Shell Size, Sealable
1最小包装量--
APH3-17-24-1-ZN-SB详情
TE Connectivity APH3-17-24-1-ZN-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AAF0585-00
TE Internal Description
APH3-17-24-1-ZN-SB
Adapter Angleu2009
90
Connector Systemu2009
Wire-to-Wire
Backshell Materialu2009
铝合金
Accepts Cable Diameter (Max)u2009(mm)
19
TE Connector Interface Codeu2009
H
APH3-17-24-1-ZN-SB拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。