TE Connectivity APNC7-27-M32-1-T
- 收藏
- 对比
APNC7-27-M32-1-T详情
TE Connectivity APNC7-27-M32-1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
APNC7-27-M32-1-T拓展信息








哦! 它是空的。