TE Connectivity APNCJ7-26-M63-1-T
- 收藏
- 对比
APNCJ7-26-M63-1-T详情
TE Connectivity APNCJ7-26-M63-1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
5000 - 50000
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
APNCJ7-26-M63-1-T拓展信息








哦! 它是空的。