TE Connectivity ARR-NF-NF-B
- 收藏
- 对比
ARR-NF-NF-B
2460-ARR-NF-NF-B
同轴连接器(射频)- 适配器
--
大陆
立即发货

N JACK TO N JACK BULKHEAD LIGHTN
--最小包装量--
ARR-NF-NF-B详情
TE Connectivity ARR-NF-NF-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 RF Series
N
Side 2 Polarity
Normal
Side 2 Gender
Jack
Side 1 Polarity
Normal
Side 1 Gender
Jack
Mounting Styles
Bulkhead
阻抗
50 Ohms
外壳电镀
Nickel
ARR-NF-NF-B拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。