TE Connectivity AS007-98SN
- 收藏
- 对比
AS007-98SN
2460-AS007-98SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Micro
1最小包装量--
AS007-98SN详情
TE Connectivity AS007-98SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT. 2 HOLE MNT. TYPE 0 AS MICRO 7
TE Internal #
AS007-98SN
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS007-98SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。