TE Connectivity AS014-19SB
- 收藏
- 对比
AS014-19SB
2460-AS014-19SB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 19 Position, Sealable, Black Zinc, Aluminum Alloy, B Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS014-19SB详情
TE Connectivity AS014-19SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS014-19SB
TE Internal Description
CONNECTOR AUOSPORT S ERIES
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
19
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS014-19SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。