TE Connectivity AS014-35SD
- 收藏
- 对比
AS014-35SD
2460-AS014-35SD
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, Sealable, Black Zinc, Aluminum Alloy, D Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS014-35SD详情
TE Connectivity AS014-35SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS014-35SD
TE Internal Description
RECEPT.2 HOLE MNT.TYPE 0
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
37
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS014-35SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。