TE Connectivity AS018-35SN-978M
- 收藏
- 对比
AS018-35SN-978M
2460-AS018-35SN-978M
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 66 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS018-35SN-978M详情
TE Connectivity AS018-35SN-978M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS018-35SN-978M
TE Internal Description
RECEPT.2 HOLE MNT.TYPE 0 CLINCH NUTS.
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
66
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS018-35SN-978M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。