TE Connectivity AS022-35PB
- 收藏
- 对比
AS022-35PB
2460-AS022-35PB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 100 Position, Sealable, Black Zinc, Aluminum Alloy, B Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS022-35PB详情
TE Connectivity AS022-35PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Sealableu2009
有
Number of Positionsu2009
100
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.2 HOLE MTN.TYPE 0
TE Internal #
AS022-35PB
Voltage, Rating
250 V
AS022-35PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。