TE Connectivity AS024-29PA
- 收藏
- 对比
AS024-29PA
2460-AS024-29PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 29 Position, Sealable, Black Zinc, Aluminum Alloy, A Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS024-29PA详情
TE Connectivity AS024-29PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
29
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.2 HOLE MTN.TYPE 0
TE Internal #
AS024-29PA
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS024-29PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。