TE Connectivity AS107-35SN-913F
- 收藏
- 对比
AS107-35SN-913F
2460-AS107-35SN-913F
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, Sealable, Cadmium, O.D., Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS107-35SN-913F详情
TE Connectivity AS107-35SN-913F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
Cadmium, O.D.
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT. IN LINE TYPE 1 AS MICRO 7
TE Internal #
AS107-35SN-913F
AS107-35SN-913F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。