TE Connectivity AS120-16SB
- 收藏
- 对比
AS120-16SB
2460-AS120-16SB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 16 Position, Sealable, Black Zinc, Aluminum Alloy, B Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS120-16SB详情
TE Connectivity AS120-16SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS120-16SB
TE Internal Description
RECEPT CABLE COUP
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
16
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS120-16SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。