TE Connectivity AS1206-990N
- 收藏
- 对比
AS1206-990N
2460-AS1206-990N
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, Sealable, Black Zinc, Aluminum Alloy, Hard Dielectric/Silicone, Size 20, DEUTSCH AS Standard
1最小包装量--
AS1206-990N详情
TE Connectivity AS1206-990N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS1206-990N
TE Internal Description
PRO-CAP WITH LANYARD AS MICRO
Connector Systemu2009
Wire-to-Wire
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Circular Connector Insulation Material Typeu2009
Hard Dielectric/Silicone
AS1206-990N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。